Vishay Intertechnology, Inc. 60V 8.5A TO220 MOSFET Transistor IRFI9Z24G

Description
MOSFET P-CH 60V 8.5A TO220-3 Product overview: IRFI9Z24G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z24G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 8.5A TO220-3 Product overview: IRFI9Z24G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z24G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8.5A TO220 MOSFET Transistor
278-IRFI9Z24G
60V 8.5A TO220 MOSFET Transistor 278-IRFI9Z24G
MOSFET P-CH 60V 8.5A TO220-3 Product overview: IRFI9Z24G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z24G can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 8.5A TO220-3 Product overview: IRFI9Z24G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9Z24G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFI9Z24G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9Z24G-ND
Single FETs, MOSFETs IRFI9Z24G-ND
P-Channel 60V 8.5A (Tc) 37W (Tc) Through Hole TO-220-3

P-Channel 60V 8.5A (Tc) 37W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IRFI9Z24G - 1187681-IRFI9Z24G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI9Z24G
1187681-IRFI9Z24G
FETs - Single - IRFI9Z24G 1187681-IRFI9Z24G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187681-IRFI9Z24G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 37W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8.5A Rds On (Maximum) at Id, Vgs: 280mOhm at 5.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 570pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187681-IRFI9Z24G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 37W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 8.5A
Rds On (Maximum) at Id, Vgs: 280mOhm at 5.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 570pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9Z24G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9Z24G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9Z24G
MOSFET P-CH 60V 8.5A TO220-3

MOSFET P-CH 60V 8.5A TO220-3

Supplier's Site
MOSFET P-CH 60V 8.5A TO220FP - 880-IRFI9Z24G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 8.5A TO220FP
880-IRFI9Z24G
MOSFET P-CH 60V 8.5A TO220FP 880-IRFI9Z24G
MOSFET P-CH 60V 8.5A TO220FP

MOSFET P-CH 60V 8.5A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFI9Z24G IRFI9Z24G-ND 1187681-IRFI9Z24G IRFI9Z24G 880-IRFI9Z24G
Product Name 60V 8.5A TO220 MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFI9Z24G Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 60V 8.5A TO220FP
PD 37000 milliwatts 37000 milliwatts 37000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data