Vishay Precision Group P-Channel 100V 11A TO-220 MOSFET Transistor IRFI9540GPBF

Description
P-Channel MOSFET, 100V, 11A, 200mR, TO-220 Product overview: IRFI9540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9540GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 11A, 200mR, TO-220 Product overview: IRFI9540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9540GPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V 11A TO-220 MOSFET Transistor
278-IRFI9540GPBF
P-Channel 100V 11A TO-220 MOSFET Transistor 278-IRFI9540GPBF
P-Channel MOSFET, 100V, 11A, 200mR, TO-220 Product overview: IRFI9540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9540GPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 11A, 200mR, TO-220 Product overview: IRFI9540GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 11A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9540GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9540GPBF - 1046948-IRFI9540GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9540GPBF
1046948-IRFI9540GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9540GPBF 1046948-IRFI9540GPBF
Manufacturer: Vishay Win Source Part Number: 1046948-IRFI9540GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046948-IRFI9540GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFI9540GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9540GPBF-ND
Single FETs, MOSFETs IRFI9540GPBF-ND
P-Channel 100V 11A (Tc) 48W (Tc) Through Hole TO-220-3

P-Channel 100V 11A (Tc) 48W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFI9540GPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFI9540GPBF
Single FETs, MOSFETs IRFI9540GPBF
MOSFET P-CH 100V 11A TO220-3

MOSFET P-CH 100V 11A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet
P Channel Mosfet, -100V, 11A, To-220Fp; Channel Type Vishay - 63J6786 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 11A, To-220Fp; Channel Type Vishay
63J6786
P Channel Mosfet, -100V, 11A, To-220Fp; Channel Type Vishay 63J6786
P CHANNEL MOSFET, -100V, 11A, TO-220FP; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 11A, TO-220FP; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 13 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay - 38K2538 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 13 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay
38K2538
Mosfet Transistor, P Channel, 13 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay 38K2538
MOSFET Transistor, P Channel, 13 A, 100 V, 200 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 13 A, 100 V, 200 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W - 70078907 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W
70078907
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W 70078907
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9540GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9540GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9540GPBF
MOSFET P-CH 100V 11A TO220-3

MOSFET P-CH 100V 11A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFI9540GPBF 1046948-IRFI9540GPBF IRFI9540GPBF-ND IRFI9540GPBF IRFI9540GPBF 63J6786 38K2538 70078907 IRFI9540GPBF
Product Name P-Channel 100V 11A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI9540GPBF Single FETs, MOSFETs Single FETs, MOSFETs MOSFET P Channel Mosfet, -100V, 11A, To-220Fp; Channel Type Vishay Mosfet Transistor, P Channel, 13 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -11A;TO-220 Full-Pak;PD 48W Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
PD 48000 milliwatts 48000 milliwatts 48000 milliwatts 48000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts -100 volts
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; TO-220-3 Full Pack, Isolated Tab TO-3; TO-220 TO-3 TO-220 TO-220; TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data