Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFI9530G

Description
P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI9530G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI9530G-ND
Single FETs, MOSFETs IRFI9530G-ND
P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3

P-Channel 100V 7.7A (Tc) 42W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IRFI9530G - 1187671-IRFI9530G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI9530G
1187671-IRFI9530G
FETs - Single - IRFI9530G 1187671-IRFI9530G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187671-IRFI9530G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 42W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 7.7A Rds On (Maximum) at Id, Vgs: 300mOhm at 4.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187671-IRFI9530G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 42W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 7.7A
Rds On (Maximum) at Id, Vgs: 300mOhm at 4.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 860pF at 25V

Buy Now
Singapore, Singapore
100V 7.7A TO220 MOSFET Transistor
278-IRFI9530G
100V 7.7A TO220 MOSFET Transistor 278-IRFI9530G
MOSFET P-CH 100V 7.7A TO220-3 Product overview: IRFI9530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9530G can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 7.7A TO220-3 Product overview: IRFI9530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI9530G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 100V 7.7A TO220FP - 880-IRFI9530G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 7.7A TO220FP
880-IRFI9530G
MOSFET P-CH 100V 7.7A TO220FP 880-IRFI9530G
MOSFET P-CH 100V 7.7A TO220FP

MOSFET P-CH 100V 7.7A TO220FP

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI9530G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI9530G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI9530G
MOSFET P-CH 100V 7.7A TO220-3

MOSFET P-CH 100V 7.7A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI9530G-ND 1187671-IRFI9530G 278-IRFI9530G 880-IRFI9530G IRFI9530G
Product Name Single FETs, MOSFETs FETs - Single - IRFI9530G 100V 7.7A TO220 MOSFET Transistor MOSFET P-CH 100V 7.7A TO220FP Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 100 volts -100 volts
QG 38 nC
PD 42000 milliwatts 42000 milliwatts 42000 milliwatts
Unlock Full Specs
to access all available technical data