Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFI840G

Description
N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI840G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI840G-ND
Single FETs, MOSFETs IRFI840G-ND
N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 500V 4.6A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
500V 4.6A TO220 MOSFET Transistor
278-IRFI840G
500V 4.6A TO220 MOSFET Transistor 278-IRFI840G
MOSFET N-CH 500V 4.6A TO220-3 Product overview: IRFI840G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 4.6A TO220-3 Product overview: IRFI840G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 4.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 4.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI840G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFI840G - 1187668-IRFI840G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI840G
1187668-IRFI840G
FETs - Single - IRFI840G 1187668-IRFI840G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187668-IRFI840G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Family Name: IRFI840G Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 40W Alternative Parts (Cross-Reference): IPA50R650CEXKSA2; HIRF840; FDPF8N50NZT; HIRF840F; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 4.6A Rds On (Maximum) at Id, Vgs: 850mOhm at 2.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187668-IRFI840G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Family Name: IRFI840G
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 40W
Alternative Parts (Cross-Reference): IPA50R650CEXKSA2; HIRF840; FDPF8N50NZT; HIRF840F;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 4.6A
Rds On (Maximum) at Id, Vgs: 850mOhm at 2.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI840G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI840G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI840G
MOSFET N-CH 500V 4.6A TO220-3

MOSFET N-CH 500V 4.6A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFI840G-ND 278-IRFI840G 1187668-IRFI840G IRFI840G
Product Name Single FETs, MOSFETs 500V 4.6A TO220 MOSFET Transistor FETs - Single - IRFI840G Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data