Vishay Precision Group Single FETs, MOSFETs IRFI820GPBF

Description
N-Channel 500V 2.1A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 2.1A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI820GPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI820GPBF-ND
Single FETs, MOSFETs IRFI820GPBF-ND
N-Channel 500V 2.1A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 500V 2.1A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI820GPBF - 1046947-IRFI820GPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI820GPBF
1046947-IRFI820GPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI820GPBF 1046947-IRFI820GPBF
Manufacturer: Vishay Win Source Part Number: 1046947-IRFI820GPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1.3A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046947-IRFI820GPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 2.1A TO-220 MOSFET Transistor
278-IRFI820GPBF
N-Channel 500V 2.1A TO-220 MOSFET Transistor 278-IRFI820GPBF
500V 2.1A N-Channel MOSFET TO-220 3R Rds On Product overview: IRFI820GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.1A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI820GPBF can be used for catalog matching and distributor lookup.

500V 2.1A N-Channel MOSFET TO-220 3R Rds On Product overview: IRFI820GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.1A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI820GPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16347097 - Radwell International
Willingboro, NJ, United States
Transistor
16347097
Transistor 16347097
MOSFET TRANSISTOR, N CHANNEL, 2.1 A, 500 V, 3 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 2.1 A, 500 V, 3 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 500V, 2.1A, To-220Fp; Channel Type Vishay - 63J6779 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 2.1A, To-220Fp; Channel Type Vishay
63J6779
N Channel Mosfet, 500V, 2.1A, To-220Fp; Channel Type Vishay 63J6779
N CHANNEL MOSFET, 500V, 2.1A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 2.1A, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 2.1 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 2.1 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2533
Mosfet Transistor, N Channel, 2.1 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2533
MOSFET Transistor, N Channel, 2.1 A, 500 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 2.1 A, 500 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRFI820G

MOSFET RECOMMENDED ALT 844-IRFI820G

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI820GPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI820GPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI820GPBF
MOSFET N-CH 500V 2.1A TO220-3

MOSFET N-CH 500V 2.1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI820GPBF-ND 1046947-IRFI820GPBF 278-IRFI820GPBF 16347097 63J6779 38K2533 IRFI820GPBF IRFI820GPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI820GPBF N-Channel 500V 2.1A TO-220 MOSFET Transistor Transistor N Channel Mosfet, 500V, 2.1A, To-220Fp; Channel Type Vishay Mosfet Transistor, N Channel, 2.1 A, 500 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-3 TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 500 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data