Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFI744G

Description
N-Channel 450V 4.9A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 450V 4.9A (Tc) 40W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI744G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI744G-ND
Single FETs, MOSFETs IRFI744G-ND
N-Channel 450V 4.9A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 450V 4.9A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI744G - 123265-IRFI744G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI744G
123265-IRFI744G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI744G 123265-IRFI744G
Manufacturer: Vishay Win Source Part Number: 123265-IRFI744G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 4.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 630 mOhm @ 2.9A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123265-IRFI744G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 4.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 630 mOhm @ 2.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450V 4.9A TO220 MOSFET Transistor
278-IRFI744G
450V 4.9A TO220 MOSFET Transistor 278-IRFI744G
MOSFET N-CH 450V 4.9A TO220-3 Product overview: IRFI744G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI744G can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 4.9A TO220-3 Product overview: IRFI744G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 4.9A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 4.9A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI744G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI744G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI744G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI744G
MOSFET N-CH 450V 4.9A TO220-3

MOSFET N-CH 450V 4.9A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI744G-ND 123265-IRFI744G 278-IRFI744G IRFI744G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFI744G 450V 4.9A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3; TO-220-3 Tube TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 450 volts
Unlock Full Specs
to access all available technical data