Vishay Precision Group Channel Type Vishay IRFI740GPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:40W; No. of Pins:3Pins RoHS Compliant: No
Description
Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:40W; No. of Pins:3Pins RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 27AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
27AC6790
Channel Type Vishay 27AC6790
Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:40W; No. of Pins:3Pins RoHS Compliant: No

Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:5.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:40W; No. of Pins:3Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC6790
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
20 V, 2 A NPN medium power transistors - BC68-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers