Vishay Intertechnology, Inc. 400V 5.4A TO220 MOSFET Transistor IRFI740G

Description
MOSFET N-CH 400V 5.4A TO220-3 Product overview: IRFI740G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 5.4A TO220-3 Product overview: IRFI740G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 5.4A TO220 MOSFET Transistor
278-IRFI740G
400V 5.4A TO220 MOSFET Transistor 278-IRFI740G
MOSFET N-CH 400V 5.4A TO220-3 Product overview: IRFI740G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 5.4A TO220-3 Product overview: IRFI740G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 5.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI740G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFI740G - 1187663-IRFI740G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI740G
1187663-IRFI740G
FETs - Single - IRFI740G 1187663-IRFI740G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187663-IRFI740G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 5.4A Rds On (Maximum) at Id, Vgs: 550mOhm at 3.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187663-IRFI740G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 5.4A
Rds On (Maximum) at Id, Vgs: 550mOhm at 3.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 66nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1370pF at 25V

Buy Now
Single FETs, MOSFETs - IRFI740G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI740G-ND
Single FETs, MOSFETs IRFI740G-ND
N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3

N-Channel 400V 5.4A (Tc) 40W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI740G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI740G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI740G
MOSFET N-CH 400V 5.4A TO220-3

MOSFET N-CH 400V 5.4A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRFI740G 1187663-IRFI740G IRFI740G-ND IRFI740G
Product Name 400V 5.4A TO220 MOSFET Transistor FETs - Single - IRFI740G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 40000 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack, Isolated Tab -55degC ~ 150degC (TJ)
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data