Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFI720G

Description
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFI720G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFI720G-ND
Single FETs, MOSFETs IRFI720G-ND
N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3

N-Channel 400V 2.6A (Tc) 30W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IRFI720G - 1187658-IRFI720G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI720G
1187658-IRFI720G
FETs - Single - IRFI720G 1187658-IRFI720G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187658-IRFI720G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 2.6A Rds On (Maximum) at Id, Vgs: 1.8Ohm at 1.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187658-IRFI720G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 2.6A
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V

Buy Now
Singapore, Singapore
400V 2.6A TO220 MOSFET Transistor
278-IRFI720G
400V 2.6A TO220 MOSFET Transistor 278-IRFI720G
MOSFET N-CH 400V 2.6A TO220-3 Product overview: IRFI720G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI720G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 2.6A TO220-3 Product overview: IRFI720G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2.6A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 2.6A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI720G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFI720G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFI720G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFI720G
MOSFET N-CH 400V 2.6A TO220-3

MOSFET N-CH 400V 2.6A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFI720G-ND 1187658-IRFI720G 278-IRFI720G IRFI720G
Product Name Single FETs, MOSFETs FETs - Single - IRFI720G 400V 2.6A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; SOT3 Tube TO-220; TO-220-3 Full Pack, Isolated Tab
V(BR)DSS 400 volts
QG 20 nC
Unlock Full Specs
to access all available technical data