Vishay Intertechnology, Inc. N-Channel 250V 3.4A 1.1 Ohm MOSFET Transistor IRFI624G

Description
250V 3.4A N-Channel MOSFET TO-220AB 1.1 Ohm Product overview: IRFI624G from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.4A, 1.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 1.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI624G can be used for catalog matching and distributor lookup.
Request a Quote
Description
250V 3.4A N-Channel MOSFET TO-220AB 1.1 Ohm Product overview: IRFI624G from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.4A, 1.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 1.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI624G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 3.4A 1.1 Ohm MOSFET Transistor
278-IRFI624G
N-Channel 250V 3.4A 1.1 Ohm MOSFET Transistor 278-IRFI624G
250V 3.4A N-Channel MOSFET TO-220AB 1.1 Ohm Product overview: IRFI624G from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.4A, 1.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 1.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI624G can be used for catalog matching and distributor lookup.

250V 3.4A N-Channel MOSFET TO-220AB 1.1 Ohm Product overview: IRFI624G from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 3.4A, 1.1 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 1.1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI624G can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFI624G - 1187647-IRFI624G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFI624G
1187647-IRFI624G
FETs - Single - IRFI624G 1187647-IRFI624G
Manufacturer: Vishay Siliconix Win Source Part Number: 1187647-IRFI624G Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 250V Id - Continuous Drain Current: 3.4A Rds On (Maximum) at Id, Vgs: 1.1Ohm at 2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187647-IRFI624G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 3.4A
Rds On (Maximum) at Id, Vgs: 1.1Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V

Buy Now
MOSFET N-CH 250V 3.4A TO220FP - 880-IRFI624G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 3.4A TO220FP
880-IRFI624G
MOSFET N-CH 250V 3.4A TO220FP 880-IRFI624G
MOSFET N-CH 250V 3.4A TO220FP

MOSFET N-CH 250V 3.4A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFI624G 1187647-IRFI624G 880-IRFI624G
Product Name N-Channel 250V 3.4A 1.1 Ohm MOSFET Transistor FETs - Single - IRFI624G MOSFET N-CH 250V 3.4A TO220FP
Polarity N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data