Manufacturer: Vishay Siliconix
Win Source Part Number: 1187645-IRFI614GPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 23W
Alternative Parts (Cross-Reference): FQPF4N25; IRFI614G; RCX050N25;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 250V
Id - Continuous Drain Current: 2.1A
Rds On (Maximum) at Id, Vgs: 2Ohm at 1.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 25V
N-Channel MOSFET, 250V, 2.1A, 2R, TO-220 Product overview: IRFI614GPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 2.1A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.1A, TO-220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFI614GPBF can be used for catalog matching and distributor lookup.
N-Channel 250V 2.1A (Tc) 23W (Tc) Through Hole TO-220-3
MOSFET N-CH 250V 2.1A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187645-IRFI614GPBF | 2088-IRFI614GPBF | IRFI614GPBF-ND | IRFI614GPBF | IRFI614GPBF |
| Product Name | FETs - Single - IRFI614GPBF | N-Channel 250V 2.1A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 250 volts | ||||
| QG | 8.2 nC | ||||
| PD | 23000 milliwatts | 23000 milliwatts |