Manufacturer: Vishay Siliconix
Win Source Part Number: 1187640-IRFI530G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 42W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 9.7A
Rds On (Maximum) at Id, Vgs: 160mOhm at 5.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 33nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 670pF at 25V
MOSFET N-CH 100V 9.7A TO220-3 Product overview: IRFI530G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI530G can be used for catalog matching and distributor lookup.
N-Channel 100V 9.7A (Tc) 42W (Tc) Through Hole TO-220-3
MOSFET N-CH 100V 9.7A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1187640-IRFI530G | 278-IRFI530G | IRFI530G-ND | IRFI530G |
| Product Name | FETs - Single - IRFI530G | 100V 9.7A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| QG | 33 nC | |||
| PD | 42000 milliwatts | 42000 milliwatts |