MOSFET N-CH 100V 7.2A TO220-3 Product overview: IRFI520G from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFI520G can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187638-IRFI520G
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Power Dissipation (Maximum): 37W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 7.2A
Rds On (Maximum) at Id, Vgs: 270mOhm at 4.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 16nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 360pF at 25V
N-Channel 100V 7.2A (Tc) 37W (Tc) Through Hole TO-220-3
MOSFET N-CH 100V 7.2A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors |
| Product Number | 278-IRFI520G | 1187638-IRFI520G | IRFI520G-ND | IRFI520G |
| Product Name | 100V 7.2A TO220 MOSFET Transistor | FETs - Single - IRFI520G | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 37000 milliwatts | 37000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-220; SOT3 | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab |
| Packing Method | Tube | Tube; Tube | Tube; Tube |