P-Channel 200V 400mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
P-Channel JFET, 200V, 0.4A ID, 3R RdsOn, DIP Product overview: IRFD9210PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 0.4A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.4A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9210PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017594-IRFD9210PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 8.9nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 240mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
MOSFET P-CH 200V 400MA 4DIP
P CHANNEL MOSFET, -200V, 400mA HD-1; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:400mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFD9210PBF-ND | 278-IRFD9210PBF | 017594-IRFD9210PBF | IRFD9210PBF | 19K8167 |
| Product Name | Single FETs, MOSFETs | P-Channel 200V 0.4A DIP MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9210PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -200V, 400Ma Hd-1; Channel Type Vishay |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |
| Package Type | "4-DIP (0.300"", 7.62mm)" | SOT3; 4-DIP, Hexdip, HVMDIP | 4-DIP (0.300, 7.62mm) | TO-3 | |
| PD | 1000 milliwatts | 1000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |