Vishay Intertechnology, Inc. 100V 1A MOSFET Transistor IRFD9123PBF

Description
MOSFET P-CH 100V 1A HEXDIP Product overview: IRFD9123PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 100V 1A HEXDIP Product overview: IRFD9123PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A MOSFET Transistor - 278-IRFD9123PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A MOSFET Transistor
278-IRFD9123PBF
100V 1A MOSFET Transistor 278-IRFD9123PBF
MOSFET P-CH 100V 1A HEXDIP Product overview: IRFD9123PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123PBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 1A HEXDIP Product overview: IRFD9123PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9123PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123PBF - 108603-IRFD9123PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123PBF
108603-IRFD9123PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123PBF 108603-IRFD9123PBF
Manufacturer: Vishay Win Source Part Number: 108603-IRFD9123PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 4-HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 390pF @ 25V Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 108603-IRFD9123PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 4-HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 390pF @ 25V
Maximum Rds On at Id,Vgs: 600 mOhm @ 600mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD9123PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD9123PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD9123PBF
MOSFET P-CH 100V 1A 4DIP

MOSFET P-CH 100V 1A 4DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFD9123PBF 108603-IRFD9123PBF IRFD9123PBF
Product Name 100V 1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD9123PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers