Vishay Precision Group P-Channel Through-Hole 60V 1.6A MOSFET Transistor IRFD9024PBF

Description
P-Channel MOSFET, 60V, 1.6A, 280mR, Through Hole DIP Product overview: IRFD9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 60V, 1.6A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9024PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 60V, 1.6A, 280mR, Through Hole DIP Product overview: IRFD9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 60V, 1.6A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9024PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Through-Hole 60V 1.6A MOSFET Transistor
278-IRFD9024PBF
P-Channel Through-Hole 60V 1.6A MOSFET Transistor 278-IRFD9024PBF
P-Channel MOSFET, 60V, 1.6A, 280mR, Through Hole DIP Product overview: IRFD9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 60V, 1.6A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9024PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 1.6A, 280mR, Through Hole DIP Product overview: IRFD9024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Through-Hole, 60V, 1.6A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD9024PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFD9024PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD9024PBF-ND
Single FETs, MOSFETs IRFD9024PBF-ND
P-Channel 60V 1.6A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

P-Channel 60V 1.6A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
FETs - Single - IRFD9024PBF - 1187572-IRFD9024PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFD9024PBF
1187572-IRFD9024PBF
FETs - Single - IRFD9024PBF 1187572-IRFD9024PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1187572-IRFD9024PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1.3W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 1.6A Rds On (Maximum) at Id, Vgs: 280mOhm at 960mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 570pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187572-IRFD9024PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1.3W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 1.6A
Rds On (Maximum) at Id, Vgs: 280mOhm at 960mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 570pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD9024PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD9024PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD9024PBF
MOSFET P-CH 60V 1.6A 4DIP

MOSFET P-CH 60V 1.6A 4DIP

Supplier's Site
Transistor - 16346993 - Radwell International
Willingboro, NJ, United States
Transistor
16346993
Transistor 16346993
P CHANNEL MOSFET, -60V, 1.6A, HD-1, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:1.6A, ON RESISTANCE RDS(ON):0.28OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -60V, 1.6A, HD-1, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:1.6A, ON RESISTANCE RDS(ON):0.28OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V - 70078898 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V
70078898
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V 70078898
MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V

Supplier's Site
P Channel Mosfet, -60V, 1.6A, Hd-1; Channel Type Vishay - 19K8164 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 1.6A, Hd-1; Channel Type Vishay
19K8164
P Channel Mosfet, -60V, 1.6A, Hd-1; Channel Type Vishay 19K8164
P CHANNEL MOSFET, -60V, 1.6A, HD-1; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 1.6A, HD-1; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET HEXDI

MOSFET P-CH -60V HEXFET MOSFET HEXDI

Buy Now Datasheet
HVMDIP-4 MOSFETs ROHS - 17930-IRFD9024PBF - Utmel Electronic Limited
Hong Kong, China
HVMDIP-4 MOSFETs ROHS
17930-IRFD9024PBF
HVMDIP-4 MOSFETs ROHS 17930-IRFD9024PBF
HVMDIP-4 MOSFETs ROHS

HVMDIP-4 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFD9024PBF IRFD9024PBF-ND 1187572-IRFD9024PBF IRFD9024PBF 16346993 70078898 19K8164 IRFD9024PBF 17930-IRFD9024PBF
Product Name P-Channel Through-Hole 60V 1.6A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFD9024PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET, Power;P-Ch;VDSS -60V;RDS(ON) 0.28Ohm;ID -1.6A;HD-1;PD 1.3W;VGS +/-20V P Channel Mosfet, -60V, 1.6A, Hd-1; Channel Type Vishay MOSFET HVMDIP-4 MOSFETs ROHS
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type "4-DIP (0.300"", 7.62mm)" SOT3 4-DIP (0.300, 7.62mm) HD-1 TO-3
V(BR)DSS 60 volts -60 volts
Unlock Full Specs
to access all available technical data