Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFD320

Description
N-Channel 400V 490mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 400V 490mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD320-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD320-ND
Single FETs, MOSFETs IRFD320-ND
N-Channel 400V 490mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

N-Channel 400V 490mA (Ta) 1W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
400V 490MA MOSFET Transistor
278-IRFD320
400V 490MA MOSFET Transistor 278-IRFD320
MOSFET N-CH 400V 490MA 4DIP Product overview: IRFD320 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 490MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 490MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD320 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 490MA 4DIP Product overview: IRFD320 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 490MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 490MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD320 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFD320 - 1187566-IRFD320 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFD320
1187566-IRFD320
FETs - Single - IRFD320 1187566-IRFD320
Manufacturer: Vishay Siliconix Win Source Part Number: 1187566-IRFD320 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 490mA Rds On (Maximum) at Id, Vgs: 1.8Ohm at 210mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187566-IRFD320
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 490mA
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 210mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 410pF at 25V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number IRFD320-ND 278-IRFD320 1187566-IRFD320
Product Name Single FETs, MOSFETs 400V 490MA MOSFET Transistor FETs - Single - IRFD320
Polarity N-Channel N-Channel; N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" Tube SOT3
PD 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data