N-Channel 400V 350mA (Ta) 1W (Ta) Through Hole 4-HVMDIP
N-Channel JFET, 400V, 350mA, 3.6R, DIP Product overview: IRFD310PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 350mA, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 350mA, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD310PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187565-IRFD310PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 350mA
Rds On (Maximum) at Id, Vgs: 3.6Ohm at 210mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 17nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 170pF at 25V
PRICE/EA (MIN PURCH= 2500) - N CHANNEL MOSFET, 400V, 350MA, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:350MA; DRAIN SOURCE VOLTA. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 400V HEXFET MOSFET HEXDI
MOSFET N-CH 400V 350MA 4DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFD310PBF-ND | 278-IRFD310PBF | 1187565-IRFD310PBF | 16346961 | IRFD310PBF | IRFD310PBF |
| Product Name | Single FETs, MOSFETs | N-Channel 400V 350mA DIP MOSFET Transistor | FETs - Single - IRFD310PBF | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | SOT3 | 4-DIP (0.300, 7.62mm) | |||
| PD | 1000 milliwatts | 1000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |