N-Channel 100V 1.3A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Manufacturer: Vishay Siliconix
Win Source Part Number: 777051-IRFD123PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 4-DIP (0.300", 7.62mm)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.3A (Ta)
Family Name: IRFD123
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 4-DIP, Hexdip, HVMDIP
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 360pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.3W (Ta)
Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 780mA, 10V
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 1.3A 4DIP
N CHANNEL MOSFET, 100V, 1.3A; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Product Range:- RoHS Compliant: Yes
MOSFET N-CH 100V HEXFET MOSFET HEXDI
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFD123PBF-ND | 777051-IRFD123PBF | IRFD123PBF | 31K1939 | IRFD123PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFD123PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 100V, 1.3A; Channel Type Vishay | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | "4-DIP (0.300"", 7.62mm)" | SOT3 | 4-DIP (0.300, 7.62mm) | TO-3 | |
| PD | 1300 milliwatts |