Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFD110

Description
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD110-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD110-ND
Single FETs, MOSFETs IRFD110-ND
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
MOSFET N-CH 100V 1A 4-DIP - 880-IRFD110 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 1A 4-DIP
880-IRFD110
MOSFET N-CH 100V 1A 4-DIP 880-IRFD110
MOSFET N-CH 100V 1A 4-DIP

MOSFET N-CH 100V 1A 4-DIP

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFD110-ND 880-IRFD110
Product Name Single FETs, MOSFETs MOSFET N-CH 100V 1A 4-DIP
Polarity N-Channel
Package Type "4-DIP (0.300"", 7.62mm)"
V(BR)DSS 100 volts
rDS(on) 0.5400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7618-55,118 - 1025258-BUK7618-55,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 125000 milliwatts
View Details
4 suppliers