Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFD014

Description
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFD014-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFD014-ND
Single FETs, MOSFETs IRFD014-ND
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
FETs - Single - IRFD014 - 1187555-IRFD014 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFD014
1187555-IRFD014
FETs - Single - IRFD014 1187555-IRFD014
Manufacturer: Vishay Siliconix Win Source Part Number: 1187555-IRFD014 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 4-DIP, Hexdip, HVMDIP Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: 4-DIP Power Dissipation (Maximum): 1.3W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 1.7A Rds On (Maximum) at Id, Vgs: 200mOhm at 1A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 310pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187555-IRFD014
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 4-DIP, Hexdip, HVMDIP
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 4-DIP
Power Dissipation (Maximum): 1.3W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 200mOhm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 11nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 310pF at 25V

Buy Now
Singapore, Singapore
60V 1.7A MOSFET Transistor
278-IRFD014
60V 1.7A MOSFET Transistor 278-IRFD014
MOSFET N-CH 60V 1.7A 4DIP Product overview: IRFD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD014 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 1.7A 4DIP Product overview: IRFD014 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFD014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFD014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFD014
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFD014
MOSFET N-CH 60V 1.7A 4DIP

MOSFET N-CH 60V 1.7A 4DIP

Supplier's Site
MOSFET N-CH 60V 1.7A 4-DIP - 880-IRFD014 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 1.7A 4-DIP
880-IRFD014
MOSFET N-CH 60V 1.7A 4-DIP 880-IRFD014
MOSFET N-CH 60V 1.7A 4-DIP

MOSFET N-CH 60V 1.7A 4-DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFD014-ND 1187555-IRFD014 278-IRFD014 IRFD014 880-IRFD014
Product Name Single FETs, MOSFETs FETs - Single - IRFD014 60V 1.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 1.7A 4-DIP
Polarity N-Channel N-Channel; N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" SOT3 Tube 4-DIP (0.300, 7.62mm)
V(BR)DSS 60 volts 60 volts
QG 11 nC
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data