Vishay Precision Group N Channel Mosfet, 1Kv, 3.1A, To-220; Channel Type Vishay IRFBG30PBF.

Description
N CHANNEL MOSFET, 1KV, 3.1A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Description
N CHANNEL MOSFET, 1KV, 3.1A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 1Kv, 3.1A, To-220; Channel Type Vishay - 27AC6757 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 1Kv, 3.1A, To-220; Channel Type Vishay
27AC6757
N Channel Mosfet, 1Kv, 3.1A, To-220; Channel Type Vishay 27AC6757
N CHANNEL MOSFET, 1KV, 3.1A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 1KV, 3.1A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6757
Product Name N Channel Mosfet, 1Kv, 3.1A, To-220; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers