900V 1.7A N-Channel MOSFET, 8R Rds(on), D2PAK Product overview: IRFBF20STRRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 1.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBF20STRRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187549-IRFBF20STRRP
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 54W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 8Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
N-Channel 900V 1.7A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 900V 1.7A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFBF20STRRPBF | 1187549-IRFBF20STRRPBF | IRFBF20STRRPBF-ND | IRFBF20STRRPBF | IRFBF20STRRPBF |
| Product Name | N-Channel 900V 1.7A MOSFET Transistor | Electronic Surplus - IRFBF20STRRPBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 54000 milliwatts | 3100 to 54000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 900 volts |