Manufacturer: Vishay Siliconix
Win Source Part Number: 1187548-IRFBF20STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 54W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 900V
Id - Continuous Drain Current: 1.7A
Rds On (Maximum) at Id, Vgs: 8Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 38nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 490pF at 25V
MOSFET N-CH 900V 1.7A D2PAK
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187548-IRFBF20STRL | 880-IRFBF20STRL |
| Product Name | Electronic Surplus - IRFBF20STRL | MOSFET N-CH 900V 1.7A D2PAK |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 900 volts | 900 volts |
| QG | 38 nC | |
| PD | 3100 to 54000 milliwatts | 3100 milliwatts |