Manufacturer: Vishay Siliconix
Win Source Part Number: 1187545-IRFBE30S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 4.1A
Rds On (Maximum) at Id, Vgs: 3Ohm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 78nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V
MOSFET N-CH 800V 4.1A D2PAK Product overview: IRFBE30S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30S can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 800V 4.1A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1187545-IRFBE30S | 278-IRFBE30S | IRFBE30S | 880-IRFBE30S |
| Product Name | FETs - Single - IRFBE30S | 800V 4.1A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET N-CH 800V 4.1A D2PAK |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 800 volts | 800 volts | ||
| QG | 78 nC | |||
| PD | 125000 milliwatts | 125000 milliwatts | 125000 milliwatts |