Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30PBF IRFBE30PBF

Description
Manufacturer: Vishay Win Source Part Number: 017583-IRFBE30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRFBE30 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MTP4N80E; STP4NB80; TSM3N80CZ C0G; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017583-IRFBE30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRFBE30 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MTP4N80E; STP4NB80; TSM3N80CZ C0G; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30PBF - 017583-IRFBE30PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30PBF
017583-IRFBE30PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30PBF 017583-IRFBE30PBF
Manufacturer: Vishay Win Source Part Number: 017583-IRFBE30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: IRFBE30 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 4.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 78nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): MTP4N80E; STP4NB80; TSM3N80CZ C0G; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017583-IRFBE30PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: IRFBE30
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 4.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): MTP4N80E; STP4NB80; TSM3N80CZ C0G;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFBE30PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBE30PBF-ND
Single FETs, MOSFETs IRFBE30PBF-ND
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 4.1A MOSFET Transistor
278-IRFBE30PBF
N-Channel 800V 4.1A MOSFET Transistor 278-IRFBE30PBF
800V 4.1A N-Channel MOSFET TO-220AB 3R Product overview: IRFBE30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30PBF can be used for catalog matching and distributor lookup.

800V 4.1A N-Channel MOSFET TO-220AB 3R Product overview: IRFBE30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5411124 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411124
MOSFETs 5411124
MOSFET N-Channel 800V 4.1A TO220AB

MOSFET N-Channel 800V 4.1A TO220AB

Supplier's Site
MOSFETs - 5411124P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411124P
MOSFETs 5411124P
MOSFET N-Channel 800V 4.1A TO220AB

MOSFET N-Channel 800V 4.1A TO220AB

Supplier's Site
MOSFETs - 1780818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780818
MOSFETs 1780818
MOSFET N-Channel 800V 4.1A TO220AB

MOSFET N-Channel 800V 4.1A TO220AB

Supplier's Site
Transistor - 16352753 - Radwell International
Willingboro, NJ, United States
Transistor
16352753
Transistor 16352753
TRANSISTOR, MOSFET, N CHANNEL, 800 V, 4.1 A, 3 OHM, 125W, TO-220. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL, 800 V, 4.1 A, 3 OHM, 125W, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V - 70078888 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V
70078888
MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V 70078888
MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRFBE30PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBE30PBF
Single FETs, MOSFETs IRFBE30PBF
MOSFET N-CH 800V 4.1A TO220AB

MOSFET N-CH 800V 4.1A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 800V, 4.1A To-220; Channel Type Vishay - 63J6695 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 4.1A To-220; Channel Type Vishay
63J6695
N Channel Mosfet, 800V, 4.1A To-220; Channel Type Vishay 63J6695
N CHANNEL MOSFET, 800V, 4.1A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 4.1A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Power Mosfet, N Channel, 4.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2467 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 4.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2467
Power Mosfet, N Channel, 4.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2467
Power MOSFET, N Channel, 4.1 A, 800 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 4.1 A, 800 V, 3 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 017583-IRFBE30PBF IRFBE30PBF-ND 278-IRFBE30PBF 5411124 5411124P 16352753 70078888 IRFBE30PBF IRFBE30PBF 63J6695 38K2467
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE30PBF Single FETs, MOSFETs N-Channel 800V 4.1A MOSFET Transistor MOSFETs MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 800V;RDS(ON) 3 Ohms;ID 4.1A;TO-220AB;PD 125W;VGS +/-20V Single FETs, MOSFETs MOSFET N Channel Mosfet, 800V, 4.1A To-220; Channel Type Vishay Power Mosfet, N Channel, 4.1 A, 800 V, 3 Ohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; To-220ab TO-220; TO-220 TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-3
Unlock Full Specs
to access all available technical data