Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFBE30

Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFBE30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBE30-ND
Single FETs, MOSFETs IRFBE30-ND
N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 800V 4.1A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRFBE30 - 1187543-IRFBE30 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFBE30
1187543-IRFBE30
FETs - Single - IRFBE30 1187543-IRFBE30
Manufacturer: Vishay Siliconix Win Source Part Number: 1187543-IRFBE30 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 125W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 4.1A Rds On (Maximum) at Id, Vgs: 3Ohm at 2.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 78nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187543-IRFBE30
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 125W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 4.1A
Rds On (Maximum) at Id, Vgs: 3Ohm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 78nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now Datasheet
Singapore, Singapore
800V 4.1A MOSFET Transistor
278-IRFBE30
800V 4.1A MOSFET Transistor 278-IRFBE30
MOSFET N-CH 800V 4.1A TO220AB Product overview: IRFBE30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 4.1A TO220AB Product overview: IRFBE30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBE30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFBE30-ND 1187543-IRFBE30 278-IRFBE30
Product Name Single FETs, MOSFETs FETs - Single - IRFBE30 800V 4.1A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube
V(BR)DSS 800 volts
QG 78 nC
Unlock Full Specs
to access all available technical data