Vishay Precision Group N-Channel 800V 1.8A MOSFET Transistor IRFBE20PBF

Description
800V 1.8A N-Channel MOSFET TO-220AB 6.5R Product overview: IRFBE20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBE20PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 1.8A N-Channel MOSFET TO-220AB 6.5R Product overview: IRFBE20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBE20PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800V 1.8A MOSFET Transistor
2088-IRFBE20PBF
N-Channel 800V 1.8A MOSFET Transistor 2088-IRFBE20PBF
800V 1.8A N-Channel MOSFET TO-220AB 6.5R Product overview: IRFBE20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBE20PBF can be used for catalog matching and distributor lookup.

800V 1.8A N-Channel MOSFET TO-220AB 6.5R Product overview: IRFBE20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 1.8A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFBE20PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE20PBF - 017582-IRFBE20PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE20PBF
017582-IRFBE20PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE20PBF 017582-IRFBE20PBF
Manufacturer: Vishay Win Source Part Number: 017582-IRFBE20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 54W (Tc) Family Name: IRFBE20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 1.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 530pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.1A, 10V Alternative Parts (Cross-Reference): BUZ78; BUZ78 E3046; IXTP2N80; IXTP2N80SN; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017582-IRFBE20PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 54W (Tc)
Family Name: IRFBE20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 1.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 530pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 1.1A, 10V
Alternative Parts (Cross-Reference): BUZ78; BUZ78 E3046; IXTP2N80; IXTP2N80SN;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5429535 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429535
MOSFETs 5429535
MOSFET N-Channel 800V 1.8A TO220AB

MOSFET N-Channel 800V 1.8A TO220AB

Supplier's Site
MOSFETs - 1780842 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780842
MOSFETs 1780842
MOSFET N-Channel 800V 1.8A TO220AB

MOSFET N-Channel 800V 1.8A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRFBE20PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBE20PBF-ND
Single FETs, MOSFETs IRFBE20PBF-ND
N-Channel 800V 1.8A (Tc) 54W (Tc) Through Hole TO-220AB

N-Channel 800V 1.8A (Tc) 54W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBE20PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBE20PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBE20PBF
MOSFET N-CH 800V 1.8A TO220AB

MOSFET N-CH 800V 1.8A TO220AB

Supplier's Site
N Channel Mosfet, 800V, 1.8A To-220; Channel Type Vishay - 63J6693 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 1.8A To-220; Channel Type Vishay
63J6693
N Channel Mosfet, 800V, 1.8A To-220; Channel Type Vishay 63J6693
N CHANNEL MOSFET, 800V, 1.8A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 1.8A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:1.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Transistor - 16352745 - Radwell International
Willingboro, NJ, United States
Transistor
16352745
Transistor 16352745
TRANSISTOR, MOSFET, N CHANNEL POLARITY, 800V DRAIN SOURCE VOLTAGE, 1.8 AMP CONTINUOUS DRAIN CURRENT, 6.5 OHM ON RESISTANCE, 4V THRESHOLD, 10V TEST VOLTAGE, TO-220-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL POLARITY, 800V DRAIN SOURCE VOLTAGE, 1.8 AMP CONTINUOUS DRAIN CURRENT, 6.5 OHM ON RESISTANCE, 4V THRESHOLD, 10V TEST VOLTAGE, TO-220-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-IRFBE20PBF 017582-IRFBE20PBF 5429535 IRFBE20PBF-ND IRFBE20PBF IRFBE20PBF 63J6693 16352745
Product Name N-Channel 800V 1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBE20PBF MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 800V, 1.8A To-220; Channel Type Vishay Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 54000 milliwatts 54000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 800 volts
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data