Vishay Intertechnology, Inc. 600V 6.2A MOSFET Transistor IRFBC40STRL

Description
MOSFET N-CH 600V 6.2A D2PAK Product overview: IRFBC40STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40STRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 6.2A D2PAK Product overview: IRFBC40STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40STRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.2A MOSFET Transistor
278-IRFBC40STRL
600V 6.2A MOSFET Transistor 278-IRFBC40STRL
MOSFET N-CH 600V 6.2A D2PAK Product overview: IRFBC40STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40STRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6.2A D2PAK Product overview: IRFBC40STRL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40STRL can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - IRFBC40STRL - 1187541-IRFBC40STRL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFBC40STRL
1187541-IRFBC40STRL
Electronic Surplus - IRFBC40STRL 1187541-IRFBC40STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 1187541-IRFBC40STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 130W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 6.2A Rds On (Maximum) at Id, Vgs: 1.2Ohm at 3.7A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187541-IRFBC40STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 130W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 6.2A
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 3.7A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1300pF at 25V

Buy Now
MOSFET N-CH 600V 6.2A D2PAK - 880-IRFBC40STRL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 6.2A D2PAK
880-IRFBC40STRL
MOSFET N-CH 600V 6.2A D2PAK 880-IRFBC40STRL
MOSFET N-CH 600V 6.2A D2PAK

MOSFET N-CH 600V 6.2A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40STRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40STRL
MOSFET N-CH 600V 6.2A D2PAK

MOSFET N-CH 600V 6.2A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFBC40STRL 1187541-IRFBC40STRL 880-IRFBC40STRL IRFBC40STRL
Product Name 600V 6.2A MOSFET Transistor Electronic Surplus - IRFBC40STRL MOSFET N-CH 600V 6.2A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 130000 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data