Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40LCSTRR

Description
MOSFET N-CH 600V 6.2A D2PAK
Description
MOSFET N-CH 600V 6.2A D2PAK

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40LCSTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40LCSTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40LCSTRR
MOSFET N-CH 600V 6.2A D2PAK

MOSFET N-CH 600V 6.2A D2PAK

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number IRFBC40LCSTRR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details