Vishay Precision Group N-Channel 600V 6.2A MOSFET Transistor IRFBC40LCPBF

Description
600V 6.2A N-Channel MOSFET TO-220AB 1.2R Product overview: IRFBC40LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40LCPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6.2A N-Channel MOSFET TO-220AB 1.2R Product overview: IRFBC40LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40LCPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 6.2A MOSFET Transistor
278-IRFBC40LCPBF
N-Channel 600V 6.2A MOSFET Transistor 278-IRFBC40LCPBF
600V 6.2A N-Channel MOSFET TO-220AB 1.2R Product overview: IRFBC40LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40LCPBF can be used for catalog matching and distributor lookup.

600V 6.2A N-Channel MOSFET TO-220AB 1.2R Product overview: IRFBC40LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40LCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFBC40LCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40LCPBF-ND
Single FETs, MOSFETs IRFBC40LCPBF-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LCPBF - 017578-IRFBC40LCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LCPBF
017578-IRFBC40LCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LCPBF 017578-IRFBC40LCPBF
Manufacturer: Vishay Win Source Part Number: 017578-IRFBC40LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017578-IRFBC40LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40LCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40LCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40LCPBF
MOSFET N-CH 600V 6.2A TO220AB

MOSFET N-CH 600V 6.2A TO220AB

Supplier's Site
N Ch Mosfet, 600V, 6.2A, To-220Ab; Channel Type Vishay - 63J6689 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 600V, 6.2A, To-220Ab; Channel Type Vishay
63J6689
N Ch Mosfet, 600V, 6.2A, To-220Ab; Channel Type Vishay 63J6689
N CH MOSFET, 600V, 6.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CH MOSFET, 600V, 6.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFBC40LCPBF IRFBC40LCPBF-ND 017578-IRFBC40LCPBF IRFBC40LCPBF IRFBC40LCPBF 63J6689
Product Name N-Channel 600V 6.2A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40LCPBF MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Ch Mosfet, 600V, 6.2A, To-220Ab; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405 - 1149772-AUIRF1405 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers