Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40APBF IRFBC40APBF

Description
Manufacturer: Vishay Win Source Part Number: 017579-IRFBC40APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1036pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017579-IRFBC40APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1036pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40APBF - 017579-IRFBC40APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40APBF
017579-IRFBC40APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40APBF 017579-IRFBC40APBF
Manufacturer: Vishay Win Source Part Number: 017579-IRFBC40APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1036pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017579-IRFBC40APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1036pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 6.2A MOSFET Transistor
278-IRFBC40APBF
N-Channel 600V 6.2A MOSFET Transistor 278-IRFBC40APBF
N-Channel MOSFET, 600V, 6.2A, 1.2R, TO-220AB Product overview: IRFBC40APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40APBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 600V, 6.2A, 1.2R, TO-220AB Product overview: IRFBC40APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFBC40APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40APBF-ND
Single FETs, MOSFETs IRFBC40APBF-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

N-Channel 600V 6.2A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 1808315 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808315
MOSFETs 1808315
N channel ;VBRDSS 600 V; RDSon 1200 mO

N channel ;VBRDSS 600 V; RDSon 1200 mO

Supplier's Site
MOSFETs - 1808656 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808656
MOSFETs 1808656
N channel ;VBRDSS 600 V; RDSon 1200 mO

N channel ;VBRDSS 600 V; RDSon 1200 mO

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40APBF
MOSFET N-CH 600V 6.2A TO220AB

MOSFET N-CH 600V 6.2A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 1.2 Ohms;ID 6.2A;TO-220AB;PD 125W;VGS +/-30
70078884
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 1.2 Ohms;ID 6.2A;TO-220AB;PD 125W;VGS +/-30 70078884
MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 1.2 Ohms;ID 6.2A;TO-220AB;PD 125W;VGS +/-30

MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 1.2 Ohms;ID 6.2A;TO-220AB;PD 125W;VGS +/-30

Supplier's Site
N Channel Mosfet, 600V, 6.2A To-220; Channel Type Vishay - 63J6687 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 6.2A To-220; Channel Type Vishay
63J6687
N Channel Mosfet, 600V, 6.2A To-220; Channel Type Vishay 63J6687
N CHANNEL MOSFET, 600V, 6.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 6.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Power Mosfet, N Channel, 6.2 A, 600 V, 1.2 Ohm, 10 V, 4 V Rohs Compliant Vishay - 38K2463 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 6.2 A, 600 V, 1.2 Ohm, 10 V, 4 V Rohs Compliant Vishay
38K2463
Power Mosfet, N Channel, 6.2 A, 600 V, 1.2 Ohm, 10 V, 4 V Rohs Compliant Vishay 38K2463
Power MOSFET, N Channel, 6.2 A, 600 V, 1.2 ohm, 10 V, 4 V RoHS Compliant: Yes

Power MOSFET, N Channel, 6.2 A, 600 V, 1.2 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16352693 - Radwell International
Willingboro, NJ, United States
Transistor
16352693
Transistor 16352693
N CHANNEL MOSFET, 600V, 6.2A TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:6.2A, ON RESISTANCE RDS(ON):1.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 600V, 6.2A TO-220, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:6.2A, ON RESISTANCE RDS(ON):1.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFBC40APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFBC40APBF
Single FETs, MOSFETs IRFBC40APBF
MOSFET N-CH 600V 6.2A TO220AB

MOSFET N-CH 600V 6.2A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017579-IRFBC40APBF 278-IRFBC40APBF IRFBC40APBF-ND 1808315 IRFBC40APBF IRFBC40APBF 70078884 63J6687 38K2463 16352693 IRFBC40APBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC40APBF N-Channel 600V 6.2A MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET, Power;N-Ch;VDSS 600V;RDS(ON) 1.2 Ohms;ID 6.2A;TO-220AB;PD 125W;VGS +/-30 N Channel Mosfet, 600V, 6.2A To-220; Channel Type Vishay Power Mosfet, N Channel, 6.2 A, 600 V, 1.2 Ohm, 10 V, 4 V Rohs Compliant Vishay Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-3; TO-220 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data