N-Channel 600V 3.6A (Tc) 3.1W (Ta), 74W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Vishay Siliconix
Win Source Part Number: 777047-IRFBC30SPBF
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.6A (Tc)
Family Name: IRFBC30S
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 31nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 660pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta), 74W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.2 Ohm @ 2.2A, 10V
Alternative Parts (Cross-Reference): STB2N62K3; STB3NB60; MTB3N60E; STB6NK60Z;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 3.6A D2PAK
MOSFET N-CH 600V 3.6A D2PAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFBC30SPBF-ND | 777047-IRFBC30SPBF | IRFBC30SPBF | IRFBC30SPBF | 880-IRFBC30SPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30SPBF | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 600V 3.6A D2PAK |
| Polarity | N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| PD | 3100 to 74000 milliwatts | 3100 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |