Vishay Precision Group Single FETs, MOSFETs IRFBC30PBF-BE3

Description
N-Channel 600V 3.6A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 3.6A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFBC30PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBC30PBF-BE3-ND
Single FETs, MOSFETs 742-IRFBC30PBF-BE3-ND
N-Channel 600V 3.6A (Tc) 74W (Tc) Through Hole TO-220AB

N-Channel 600V 3.6A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC30PBF-BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC30PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC30PBF-BE3
MOSFET N-CH 600V 3.6A TO220AB

MOSFET N-CH 600V 3.6A TO220AB

Supplier's Site
Mosfet, N-Ch, 600V, 3.6A, To-220Ab; Channel Type Vishay - 78AH6354 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 3.6A, To-220Ab; Channel Type Vishay
78AH6354
Mosfet, N-Ch, 600V, 3.6A, To-220Ab; Channel Type Vishay 78AH6354
MOSFET, N-CH, 600V, 3.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 3.6A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:3.6A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-IRFBC30PBF-BE3-ND IRFBC30PBF-BE3 78AH6354
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 3.6A, To-220Ab; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details