N-Channel 600V 3.6A (Tc) 74W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: Vishay
Win Source Part Number: 1187531-IRFBC30ASTRL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 3.6A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 510pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 74W (Tc)
Rds On (Maximum) @ Id, Vgs: 2.2 Ohm @ 2.2A, 10V
Alternative Parts (Cross-Reference): 2SK3322-ZJ; MTB3N60E; 2SK3322-ZJ-A;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
600V 3.6A N-Channel MOSFET, 2.2 Ohm, TO-263 Product overview: IRFBC30ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 3.6A, 2.2 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, 2.2 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30ASTRLPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 3.6A D2PAK
MOSFET N-CH 600V HEXFET MOSFET D2-PA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFBC30ASTRLPBFTR-ND | 1187531-IRFBC30ASTRLPBF | 278-IRFBC30ASTRLPBF | IRFBC30ASTRLPBF | IRFBC30ASTRLPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFBC30ASTRLPBF | N-Channel 600V 3.6A 2.2 Ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | 510 pF @ 25 V | ||
| QG | 23 nC |