Vishay Intertechnology, Inc. 600V 3.6A MOSFET Transistor IRFBC30AL

Description
MOSFET N-CH 600V 3.6A I2PAK Product overview: IRFBC30AL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30AL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 3.6A I2PAK Product overview: IRFBC30AL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30AL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.6A MOSFET Transistor
278-IRFBC30AL
600V 3.6A MOSFET Transistor 278-IRFBC30AL
MOSFET N-CH 600V 3.6A I2PAK Product overview: IRFBC30AL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30AL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.6A I2PAK Product overview: IRFBC30AL from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC30AL can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFBC30AL - 1187528-IRFBC30AL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFBC30AL
1187528-IRFBC30AL
FETs - Single - IRFBC30AL 1187528-IRFBC30AL
Manufacturer: Vishay Siliconix Win Source Part Number: 1187528-IRFBC30AL Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: I2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 74W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 3.6A Rds On (Maximum) at Id, Vgs: 2.2Ohm at 2.2A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 510pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187528-IRFBC30AL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: I2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 74W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 3.6A
Rds On (Maximum) at Id, Vgs: 2.2Ohm at 2.2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 23nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 510pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC30AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC30AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC30AL
MOSFET N-CH 600V 3.6A I2PAK

MOSFET N-CH 600V 3.6A I2PAK

Supplier's Site
MOSFET N-CH 600V 3.6A TO-262 - 880-IRFBC30AL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 3.6A TO-262
880-IRFBC30AL
MOSFET N-CH 600V 3.6A TO-262 880-IRFBC30AL
MOSFET N-CH 600V 3.6A TO-262

MOSFET N-CH 600V 3.6A TO-262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFBC30AL 1187528-IRFBC30AL IRFBC30AL 880-IRFBC30AL
Product Name 600V 3.6A MOSFET Transistor FETs - Single - IRFBC30AL Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 3.6A TO-262
PD 74000 milliwatts 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data