Vishay Intertechnology, Inc. N-Channel 600V 2.2A MOSFET Transistor IRFBC20STRL

Description
600V 2.2A N-Channel MOSFET, D2PAK, 4.4R Rds(on) Product overview: IRFBC20STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20STRL can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V 2.2A N-Channel MOSFET, D2PAK, 4.4R Rds(on) Product overview: IRFBC20STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20STRL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 2.2A MOSFET Transistor
278-IRFBC20STRL
N-Channel 600V 2.2A MOSFET Transistor 278-IRFBC20STRL
600V 2.2A N-Channel MOSFET, D2PAK, 4.4R Rds(on) Product overview: IRFBC20STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20STRL can be used for catalog matching and distributor lookup.

600V 2.2A N-Channel MOSFET, D2PAK, 4.4R Rds(on) Product overview: IRFBC20STRL from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20STRL can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - IRFBC20STRL - 1187525-IRFBC20STRL - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFBC20STRL
1187525-IRFBC20STRL
FETs - Single - IRFBC20STRL 1187525-IRFBC20STRL
Manufacturer: Vishay Siliconix Win Source Part Number: 1187525-IRFBC20STRL Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3.1W, 50W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 2.2A Rds On (Maximum) at Id, Vgs: 4.4Ohm at 1.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187525-IRFBC20STRL
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3.1W, 50W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 2.2A
Rds On (Maximum) at Id, Vgs: 4.4Ohm at 1.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-IRFBC20STRL 1187525-IRFBC20STRL
Product Name N-Channel 600V 2.2A MOSFET Transistor FETs - Single - IRFBC20STRL
Polarity N-Channel N-Channel; N-Channel
PD 50000 milliwatts 3100 to 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data