Vishay Precision Group Single FETs, MOSFETs IRFBC20PBF-BE3

Description
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRFBC20PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRFBC20PBF-BE3-ND
Single FETs, MOSFETs 742-IRFBC20PBF-BE3-ND
N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 600V 2.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 600V, 2.2A, To-220Ab; Channel Type Vishay - 78AH6352 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 2.2A, To-220Ab; Channel Type Vishay
78AH6352
Mosfet, N-Ch, 600V, 2.2A, To-220Ab; Channel Type Vishay 78AH6352
MOSFET, N-CH, 600V, 2.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 2.2A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:2.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC20PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC20PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC20PBF-BE3
MOSFET N-CH 600V 2.2A TO220AB

MOSFET N-CH 600V 2.2A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRFBC20PBF-BE3-ND 78AH6352 IRFBC20PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 600V, 2.2A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 62-0063PBF - 921441-62-0063PBF - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO
View Details
3 suppliers