Manufacturer: Vishay Siliconix
Win Source Part Number: 1187523-IRFBC20LPBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 3.1W, 50W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 2.2A
Rds On (Maximum) at Id, Vgs: 4.4Ohm at 1.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 18nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V
MOSFET N-CH 600V 2.2A TO262-3 Product overview: IRFBC20LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC20LPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 2.2A TO-262
MOSFET N-CH 600V 2.2A TO262-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187523-IRFBC20LPBF | 278-IRFBC20LPBF | 880-IRFBC20LPBF | IRFBC20LPBF |
| Product Name | FETs - Single - IRFBC20LPBF | 600V 2.2A MOSFET Transistor | MOSFET N-CH 600V 2.2A TO-262 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | |||
| QG | 18 nC | |||
| PD | 3100 to 50000 milliwatts | 3100 milliwatts | 3100 milliwatts |