Vishay Intertechnology, Inc. 500V 24A MOSFET Transistor IRFBA22N50APBF

Description
MOSFET N-CH 500V 24A SUPER-220 Product overview: IRFBA22N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA22N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 24A SUPER-220 Product overview: IRFBA22N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA22N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 24A MOSFET Transistor
278-IRFBA22N50APBF
500V 24A MOSFET Transistor 278-IRFBA22N50APBF
MOSFET N-CH 500V 24A SUPER-220 Product overview: IRFBA22N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA22N50APBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 24A SUPER-220 Product overview: IRFBA22N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBA22N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFBA22N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBA22N50APBF-ND
Single FETs, MOSFETs IRFBA22N50APBF-ND
N-Channel 500V 24A (Tc) 340W (Tc) Through Hole SUPER-220™ (TO-273AA)

N-Channel 500V 24A (Tc) 340W (Tc) Through Hole SUPER-220™ (TO-273AA)

Buy Now Datasheet
FETs - Single - IRFBA22N50APBF - 1187520-IRFBA22N50APBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFBA22N50APBF
1187520-IRFBA22N50APBF
FETs - Single - IRFBA22N50APBF 1187520-IRFBA22N50APBF
Manufacturer: Vishay Siliconix Win Source Part Number: 1187520-IRFBA22N50AP BF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SUPER-220 (TO-273AA) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: Super-220 Power Dissipation (Maximum): 340W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 230mOhm at 13.8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 115nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 3400pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187520-IRFBA22N50APBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-220 (TO-273AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: Super-220
Power Dissipation (Maximum): 340W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 230mOhm at 13.8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 115nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 3400pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBA22N50APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBA22N50APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBA22N50APBF
MOSFET N-CH 500V 24A SUPER-220

MOSFET N-CH 500V 24A SUPER-220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 278-IRFBA22N50APBF IRFBA22N50APBF-ND 1187520-IRFBA22N50APBF IRFBA22N50APBF
Product Name 500V 24A MOSFET Transistor Single FETs, MOSFETs FETs - Single - IRFBA22N50APBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 340000 milliwatts 340000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube Super-220™ SOT3 Super-220TM
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data