Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFB13N50A

Description
N-Channel 500V 14A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 14A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFB13N50A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFB13N50A-ND
Single FETs, MOSFETs IRFB13N50A-ND
N-Channel 500V 14A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 500V 14A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
500V 14A MOSFET Transistor
278-IRFB13N50A
500V 14A MOSFET Transistor 278-IRFB13N50A
MOSFET N-CH 500V 14A TO220AB Product overview: IRFB13N50A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB13N50A can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 14A TO220AB Product overview: IRFB13N50A from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFB13N50A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFB13N50A - 1187485-IRFB13N50A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFB13N50A
1187485-IRFB13N50A
FETs - Single - IRFB13N50A 1187485-IRFB13N50A
Manufacturer: Vishay Siliconix Win Source Part Number: 1187485-IRFB13N50A Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 250W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 450mOhm at 8.4A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 1910pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187485-IRFB13N50A
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 250W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 450mOhm at 8.4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 1910pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFB13N50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFB13N50A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFB13N50A
MOSFET N-CH 500V 14A TO220AB

MOSFET N-CH 500V 14A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IRFB13N50A-ND 278-IRFB13N50A 1187485-IRFB13N50A IRFB13N50A
Product Name Single FETs, MOSFETs 500V 14A MOSFET Transistor FETs - Single - IRFB13N50A Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data