Vishay Precision Group MOSFETs IRF9Z34SPBF

Description
P channel Mosfet
Request a Quote Datasheet
Description
P channel Mosfet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567281P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567281P
MOSFETs 2567281P
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567281 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567281
MOSFETs 2567281
P channel Mosfet

P channel Mosfet

Supplier's Site
MOSFETs - 2567280 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567280
MOSFETs 2567280
P channel Mosfet

P channel Mosfet

Supplier's Site
Single FETs, MOSFETs - IRF9Z34SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z34SPBF-ND
Single FETs, MOSFETs IRF9Z34SPBF-ND
P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
P-Channel 60V 18A MOSFET Transistor
278-IRF9Z34SPBF
P-Channel 60V 18A MOSFET Transistor 278-IRF9Z34SPBF
P-Channel MOSFET, 60V, 18A, 140mR RdsOn, D2PAK Product overview: IRF9Z34SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 60V, 18A, 140mR RdsOn, D2PAK Product overview: IRF9Z34SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34SPBF - 128424-IRF9Z34SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34SPBF
128424-IRF9Z34SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34SPBF 128424-IRF9Z34SPBF
Manufacturer: Vishay Win Source Part Number: 128424-IRF9Z34SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128424-IRF9Z34SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z34SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z34SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z34SPBF
MOSFET P-CH 60V 18A D2PAK

MOSFET P-CH 60V 18A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF9Z34SPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9Z34SPBF
Single FETs, MOSFETs IRF9Z34SPBF
MOSFET P-CH 60V 18A D2PAK

MOSFET P-CH 60V 18A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Chan 60V 18 Amp

MOSFET P-Chan 60V 18 Amp

Buy Now Datasheet
P Channel Mosfet, -60V, 18A, D2-Pak; Channel Type Vishay - 58K5791 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 18A, D2-Pak; Channel Type Vishay
58K5791
P Channel Mosfet, -60V, 18A, D2-Pak; Channel Type Vishay 58K5791
P CHANNEL MOSFET, -60V, 18A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 18A, D2-PAK; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567281P IRF9Z34SPBF-ND 278-IRF9Z34SPBF 128424-IRF9Z34SPBF IRF9Z34SPBF IRF9Z34SPBF IRF9Z34SPBF 58K5791
Product Name MOSFETs Single FETs, MOSFETs P-Channel 60V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z34SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P Channel Mosfet, -60V, 18A, D2-Pak; Channel Type Vishay
Package Type TO-252 (DPAK); TO-252 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 3700 milliwatts 3700 to 88000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data