MOSFET P-CH 60V 18A D2PAK Product overview: IRF9Z34S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34S can be used for catalog matching and distributor lookup.
P-Channel 60V 18A (Tc) 3.7W (Ta), 88W (Tc) Surface Mount D²PAK (TO-263)
MOSFET P-CH 60V 18A D2PAK
MOSFET P-CH 60V 18A D2PAK
MOSFET P-CH 60V 18A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRF9Z34S | IRF9Z34S-ND | IRF9Z34S | 880-IRF9Z34S | IRF9Z34S |
| Product Name | 60V 18A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET P-CH 60V 18A D2PAK | Single FETs, MOSFETs |
| PD | 3700 milliwatts | 3700 milliwatts | 3700 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Polarity | P-Channel | P-Channel; P-Channel |