P-Channel 60V 18A (Tc) 88W (Tc) Through Hole TO-220AB
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187479-IRF9Z34
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 88W
Alternative Parts (Cross-Reference): IRF9Z34NPBF; IRF9Z34PBF; STP10P6F6;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 18A
Rds On (Maximum) at Id, Vgs: 140mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 25V
MOSFET P-CH 60V 18A TO220AB Product overview: IRF9Z34 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z34 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 18A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF9Z34-ND | 1187479-IRF9Z34 | 278-IRF9Z34 | IRF9Z34 |
| Product Name | Single FETs, MOSFETs | Electronic Surplus - IRF9Z34 | 60V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | Tube | TO-220; TO-220-3 |
| V(BR)DSS | 60 volts | |||
| QG | 34 nC |