Vishay Precision Group -50V 18A MOSFET Transistor IRF9Z30PBF

Description
P-CH MOSFET, -50V, 18A, 140mR, TO-220AB Product overview: IRF9Z30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, -50V, 18A, 140mR, TO-220AB Product overview: IRF9Z30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-50V 18A MOSFET Transistor
278-IRF9Z30PBF
-50V 18A MOSFET Transistor 278-IRF9Z30PBF
P-CH MOSFET, -50V, 18A, 140mR, TO-220AB Product overview: IRF9Z30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30PBF can be used for catalog matching and distributor lookup.

P-CH MOSFET, -50V, 18A, 140mR, TO-220AB Product overview: IRF9Z30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808845
MOSFETs 1808845
P channel ;VBRDSS -- V; RDSon -- mOhm

P channel ;VBRDSS -- V; RDSon -- mOhm

Supplier's Site
MOSFETs - 1808311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808311
MOSFETs 1808311
P channel ;VBRDSS -- V; RDSon -- mOhm

P channel ;VBRDSS -- V; RDSon -- mOhm

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z30PBF - 1046799-IRF9Z30PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z30PBF
1046799-IRF9Z30PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z30PBF 1046799-IRF9Z30PBF
Manufacturer: Vishay Win Source Part Number: 1046799-IRF9Z30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 74W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 39nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1046799-IRF9Z30PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 74W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 9.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRF9Z30PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z30PBF-ND
Single FETs, MOSFETs IRF9Z30PBF-ND
P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB

P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
P Channel Mosfet, -50V, 18A, To-220Ab; Channel Type Vishay - 19K8338 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 18A, To-220Ab; Channel Type Vishay
19K8338
P Channel Mosfet, -50V, 18A, To-220Ab; Channel Type Vishay 19K8338
P CHANNEL MOSFET, -50V, 18A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 18A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z30PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z30PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z30PBF
MOSFET P-CH 50V 18A TO220AB

MOSFET P-CH 50V 18A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET

MOSFET P-CH -60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9Z30PBF 1808845 1046799-IRF9Z30PBF IRF9Z30PBF-ND 19K8338 IRF9Z30PBF IRF9Z30PBF
Product Name -50V 18A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9Z30PBF Single FETs, MOSFETs P Channel Mosfet, -50V, 18A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel
PD 74000 milliwatts 74000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220AB TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data