Vishay Intertechnology, Inc. Single FETs, MOSFETs IRF9Z30

Description
P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF9Z30-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9Z30-ND
Single FETs, MOSFETs IRF9Z30-ND
P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB

P-Channel 50V 18A (Tc) 74W (Tc) Through Hole TO-220AB

Buy Now Datasheet
FETs - Single - IRF9Z30 - 1187478-IRF9Z30 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9Z30
1187478-IRF9Z30
FETs - Single - IRF9Z30 1187478-IRF9Z30
Manufacturer: Vishay Siliconix Win Source Part Number: 1187478-IRF9Z30 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 74W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 18A Rds On (Maximum) at Id, Vgs: 140mOhm at 9.3A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 39nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187478-IRF9Z30
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 74W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 18A
Rds On (Maximum) at Id, Vgs: 140mOhm at 9.3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 39nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 900pF at 25V

Buy Now
Singapore, Singapore
50V 18A MOSFET Transistor
278-IRF9Z30
50V 18A MOSFET Transistor 278-IRF9Z30
MOSFET P-CH 50V 18A TO220AB Product overview: IRF9Z30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30 can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 18A TO220AB Product overview: IRF9Z30 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9Z30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9Z30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9Z30
MOSFET P-CH 50V 18A TO220AB

MOSFET P-CH 50V 18A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRF9Z30-ND 1187478-IRF9Z30 278-IRF9Z30 IRF9Z30
Product Name Single FETs, MOSFETs FETs - Single - IRF9Z30 50V 18A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
V(BR)DSS 50 volts
QG 39 nC
Unlock Full Specs
to access all available technical data