Manufacturer: Vishay Siliconix
Win Source Part Number: 1187468-IRF9Z14
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 43W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 6.7A
Rds On (Maximum) at Id, Vgs: 500mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 270pF at 25V
P-Channel 60V 6.7A (Tc) 43W (Tc) Through Hole TO-220AB
MOSFET P-CH 60V 6.7A TO220AB Product overview: IRF9Z14 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 6.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9Z14 can be used for catalog matching and distributor lookup.
MOSFET P-CH 60V 6.7A TO220AB
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 6.7A I(D), 60V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1187468-IRF9Z14 | IRF9Z14-ND | 278-IRF9Z14 | IRF9Z14 | 16352517 |
| Product Name | FETs - Single - IRF9Z14 | Single FETs, MOSFETs | 60V 6.7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 60 volts | ||||
| QG | 12 nC | ||||
| PD | 43000 milliwatts | 43000 milliwatts |