Vishay Precision Group P-Channel SMD 200V 11A MOSFET Transistor IRF9640SPBF

Description
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 200V 11A MOSFET Transistor
278-IRF9640SPBF
P-Channel SMD 200V 11A MOSFET Transistor 278-IRF9640SPBF
P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640SPBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 11A, 500mR, D2PAK, Surface Mount Product overview: IRF9640SPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9640SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640SPBF-ND
Single FETs, MOSFETs IRF9640SPBF-ND
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640SPBF - 135384-IRF9640SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640SPBF
135384-IRF9640SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640SPBF 135384-IRF9640SPBF
Manufacturer: Vishay Win Source Part Number: 135384-IRF9640SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135384-IRF9640SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9640SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9640SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9640SPBF
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site
Single FETs, MOSFETs - IRF9640SPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF9640SPBF
Single FETs, MOSFETs IRF9640SPBF
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay - 82K9027 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
82K9027
Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay 82K9027
MOSFET Transistor, P Channel, 11 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 11 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRF9640SPBF IRF9640SPBF-ND 135384-IRF9640SPBF IRF9640SPBF IRF9640SPBF 82K9027
Product Name P-Channel SMD 200V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF9640SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet Transistor, P Channel, 11 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 3000 milliwatts 3000 to 125000 milliwatts 3000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
Unlock Full Specs
to access all available technical data