Vishay Intertechnology, Inc. FETs - Single - IRF9640S IRF9640S

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187461-IRF9640S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3W, 125W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 500mOhm at 6.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 1187461-IRF9640S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3W, 125W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 500mOhm at 6.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRF9640S - 1187461-IRF9640S - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRF9640S
1187461-IRF9640S
FETs - Single - IRF9640S 1187461-IRF9640S
Manufacturer: Vishay Siliconix Win Source Part Number: 1187461-IRF9640S Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 3W, 125W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 200V Id - Continuous Drain Current: 11A Rds On (Maximum) at Id, Vgs: 500mOhm at 6.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187461-IRF9640S
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 3W, 125W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 11A
Rds On (Maximum) at Id, Vgs: 500mOhm at 6.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1200pF at 25V

Buy Now
Singapore, Singapore
200V 11A MOSFET Transistor
278-IRF9640S
200V 11A MOSFET Transistor 278-IRF9640S
MOSFET P-CH 200V 11A D2PAK Product overview: IRF9640S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640S can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 11A D2PAK Product overview: IRF9640S from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF9640S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRF9640S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF9640S-ND
Single FETs, MOSFETs IRF9640S-ND
P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

P-Channel 200V 11A (Tc) 3W (Ta), 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Transistor - 66008620 - Radwell International
Willingboro, NJ, United States
Transistor
66008620
Transistor 66008620
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 200V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A I(D), 200V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-263AB D2PAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9640S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9640S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9640S
MOSFET P-CH 200V 11A D2PAK

MOSFET P-CH 200V 11A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors
Product Number 1187461-IRF9640S 278-IRF9640S IRF9640S-ND 66008620 IRF9640S
Product Name FETs - Single - IRF9640S 200V 11A MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 200 volts
QG 44 nC
PD 3000 to 125000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data