Vishay Precision Group Single FETs, MOSFETs IRF9640PBF-BE3

Description
P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-IRF9640PBF-BE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-IRF9640PBF-BE3-ND
Single FETs, MOSFETs 742-IRF9640PBF-BE3-ND
P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB

P-Channel 200V 11A (Tc) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, P-Ch, 200V, 11A, To-220Ab; Channel Type Vishay - 78AH6388 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 11A, To-220Ab; Channel Type Vishay
78AH6388
Mosfet, P-Ch, 200V, 11A, To-220Ab; Channel Type Vishay 78AH6388
MOSFET, P-CH, 200V, 11A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 11A, TO-220AB; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF9640PBF-BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF9640PBF-BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF9640PBF-BE3
MOSFET P-CH 200V 11A TO220AB

MOSFET P-CH 200V 11A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-IRF9640PBF-BE3-ND 78AH6388 IRF9640PBF-BE3
Product Name Single FETs, MOSFETs Mosfet, P-Ch, 200V, 11A, To-220Ab; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details